560uF 16V Polymer Alum Elec Cap, 14mR ESR, 105C, Radial TH Product overview: 16SEPF560M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF560M+TSS can be used for catalog matching and distributor lookup.
CAP, 560UF, 16V, ALU ELEC, POLYMER, RAD; Capacitance:560µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:SO-CON SEPF Series; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 16V T/H
CAP ALUM POLY 560UF 20% 16V T/H
CAP ALUM POLY 560UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPF560M+TSS | 72AC7367 | 16SEPF560M+TSS | 16SEPF560M+TSS | 590-16SEPF560M+TSS |
| Product Name | 560uF 16V Capacitor | Cap, 560Uf, 16V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | CAP ALUM POLY 560UF 20% 16V T/H |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF |