Panasonic 270uF 16V Capacitor 16SEPF270M

Description
270uF 16V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 16SEPF270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF270M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270uF 16V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 16SEPF270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF270M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270uF 16V Capacitor
69-16SEPF270M
270uF 16V Capacitor 69-16SEPF270M
270uF 16V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 16SEPF270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF270M can be used for catalog matching and distributor lookup.

270uF 16V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 16SEPF270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 1000070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000070
Polymer Capacitors 1000070
Panasonic 16SEPF270M Polymer Capacitor

Panasonic 16SEPF270M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955528
Polymer Capacitors 7955528
Panasonic 16SEPF270M Polymer Capacitor

Panasonic 16SEPF270M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 16SEPF270M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEPF270M
Capacitors - Aluminum - Polymer Capacitors 16SEPF270M
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 16SEPF270M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPF270M
Aluminum - Polymer Capacitors 16SEPF270M
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site Datasheet
Cap, 270Μf, 16V, 20% Rohs Compliant Panasonic - 86Y9771 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 16V, 20% Rohs Compliant Panasonic
86Y9771
Cap, 270Μf, 16V, 20% Rohs Compliant Panasonic 86Y9771
CAP, 270µF, 16V, 20% ROHS COMPLIANT: YES

CAP, 270µF, 16V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SEPF270M 1000070 16SEPF270M 16SEPF270M 86Y9771
Product Name 270uF 16V Capacitor Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 270Μf, 16V, 20% Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Polymer
Capacitance Range 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details