150uF 16V Radial Polymer Al Electrolytic Capacitor Product overview: 16SEPF150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPF150M can be used for catalog matching and distributor lookup.
Panasonic 16SEPF150M Polymer Capacitor
CAP, 150µF, 16V, 20%; Capacitance:150µF; Voltage Rating:16V; AE Capacitor Case:-; Product Range:OS-CON SEPF Series; ESR:0.03ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 16V T/H
CAP ALUM POLY 150UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPF150M | 7955516 | 86Y9769 | 16SEPF150M | 16SEPF150M |
| Product Name | 150uF 16V Capacitor | Polymer Capacitors | Cap, 150Μf, 16V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) |