Manufacturer: Panasonic Electronic Components
Win Source Part Number: 760573-16SEPC270MX
Series: OS-CON, SEPC
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 16V
Applications: General
Capacitance: 270μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 10 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Family Name: SEPC
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 250mA @ 120Hz
Ripple Current - High Frequency: 5A @ 100kHz
Height - Seated (Maximum): 0.354" (9.00mm)
Alternative Parts (Cross-Reference): APSF160ELL271MH08S; PLF1C271MDO1TD; PLS1C271MDO1;
Introduction Date: October 20, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 200
Polymer Cap 270uF 16V 10mR Radial 105C Product overview: 16SEPC270MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC270MX can be used for catalog matching and distributor lookup.
Panasonic 16SEPC270MX Polymer Capacitor
Panasonic 16SEPC270MX Polymer Capacitor
CAP ALUM POLY 270UF 20% 16V T/H
CAP ALUM POLY 270UF 20% 16V T/H
CAP, ALU ELEC, POLYMER, 270UF, 16V, RAD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 16V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 760573-16SEPC270MX | 69-16SEPC270MX | 1793621 | 16SEPC270MX | 16SEPC270MX | 86Y9766 | 16SEPC270MX |
| Product Name | Aluminum - Polymer Capacitors - 16SEPC270MX | 270uF 16V Capacitor | Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | ||
| WVAC | 16 volts | 16 volts | 16 volts |