Panasonic 270uF 16V 5A Capacitor 16SEPC270M+TSS

Description
270uF 16V Polymer Alum Elec Cap, 11mR ESR, 5A Ripple, Radial TH Product overview: 16SEPC270M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V, 5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, 5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC270M+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270uF 16V Polymer Alum Elec Cap, 11mR ESR, 5A Ripple, Radial TH Product overview: 16SEPC270M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V, 5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, 5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC270M+TSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270uF 16V 5A Capacitor
69-16SEPC270M+TSS
270uF 16V 5A Capacitor 69-16SEPC270M+TSS
270uF 16V Polymer Alum Elec Cap, 11mR ESR, 5A Ripple, Radial TH Product overview: 16SEPC270M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V, 5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, 5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC270M+TSS can be used for catalog matching and distributor lookup.

270uF 16V Polymer Alum Elec Cap, 11mR ESR, 5A Ripple, Radial TH Product overview: 16SEPC270M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 16V, 5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 16V, 5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC270M+TSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SEPC270M+TSS - 854096-16SEPC270M+TSS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SEPC270M+TSS
854096-16SEPC270M+TSS
Aluminum - Polymer Capacitors - 16SEPC270M+TSS 854096-16SEPC270M+TSS
Manufacturer: Panasonic Win Source Part Number: 854096-16SEPC270M+TS S Series: OS-CON™, SEPC Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors Radial, Can 11mOhm 5000 Hrs @ 105°C Package: Radial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16381CT, P16381TB

Manufacturer: Panasonic
Win Source Part Number: 854096-16SEPC270M+TSS
Series: OS-CON™, SEPC
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors Radial, Can 11mOhm 5000 Hrs @ 105°C
Package: Radial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16381CT, P16381TB

Buy Now Datasheet
Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic - 98W0177 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic
98W0177
Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic 98W0177
CAP, ALU ELEC, POLYMER, 270UF, 16V, RAD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.011ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 270UF, 16V, RAD; Capacitance:270µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.011ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 16SEPC270M+TSS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPC270M+TSS
Aluminum - Polymer Capacitors 16SEPC270M+TSS
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEPC270M+TSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEPC270M+TSS
Capacitors - Aluminum - Polymer Capacitors 16SEPC270M+TSS
CAP ALUM POLY 270UF 20% 16V T/H

CAP ALUM POLY 270UF 20% 16V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SEPC270M+TSS 854096-16SEPC270M+TSS 98W0177 16SEPC270M+TSS 16SEPC270M+TSS
Product Name 270uF 16V 5A Capacitor Aluminum - Polymer Capacitors - 16SEPC270M+TSS Cap, Alu Elec, Polymer, 270Uf, 16V, Rad; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details