Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001664-16SEPC180MX
Packaging: Bulk
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 180μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 250mA @ 120Hz
Ripple Current - High Frequency: 5A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 200
180uF 16V Radial Polymer Electrolytic Capacitor Product overview: 16SEPC180MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC180MX can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, POLYMER, 180UF, 16V, RAD; Capacitance:180µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP, 180µF, 16V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 180UF 20% 16V T/H
CAP ALUM POLY 180UF 20% 16V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001664-16SEPC180MX | 69-16SEPC180MX | 98W0172 | 86Y9762 | 16SEPC180MX | 16SEPC180MX |
| Product Name | Aluminum - Polymer Capacitors - 16SEPC180MX | 180uF 16V Capacitor | Cap, Alu Elec, Polymer, 180Uf, 16V, Rad; Capacitance Panasonic | Cap, 180Μf, 16V, 20% Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | ||
| WVAC | 16 volts | 16 volts |