180uF 16V Polymer Al Electrolytic Cap, 16mR ESR, 4.36A Ripple Product overview: 16SEPC180M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uF, 16V, 4.36A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180uF, 16V, 4.36A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC180M+TSS can be used for catalog matching and distributor lookup.
CAP ALUM POLY 180UF 20% 16V T/H
CAP ALUM POLY 180UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPC180M+TSS | 16SEPC180M+TSS | 16SEPC180M+TSS |
| Product Name | 180uF 16V 4.36A Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) |