CAP ALUM POLY 150UF 20% 16V T/H
CAP, 150µF, 16V, 20%; Capacitance:150µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEPC Series; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 16V T/H
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 16SEPC150MD+S | 86Y9760 | 16SEPC150MD+S |
| Product Name | Aluminum - Polymer Capacitors | Cap, 150Μf, 16V, 20%; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes |