Panasonic Polymer Capacitors 16SEPC100M

Description
Panasonic 16SEPC100M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 16SEPC100M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7886977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7886977
Polymer Capacitors 7886977
Panasonic 16SEPC100M Polymer Capacitor

Panasonic 16SEPC100M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 16SEPC100M - 844385-16SEPC100M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 16SEPC100M
844385-16SEPC100M
Aluminum - Polymer Capacitors - 16SEPC100M 844385-16SEPC100M
Manufacturer: Panasonic Win Source Part Number: 844385-16SEPC100M Series: OS-CON™, SEPC Operating Temperature Range: -55°C ~ 105°C Features: 100 µF 16 V Aluminum - Polymer Capacitors Radial, Can 24mOhm 5000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020

Manufacturer: Panasonic
Win Source Part Number: 844385-16SEPC100M
Series: OS-CON™, SEPC
Operating Temperature Range: -55°C ~ 105°C
Features: 100 µF 16 V Aluminum - Polymer Capacitors Radial, Can 24mOhm 5000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020

Buy Now Datasheet
Singapore, Singapore
100uF 16V Capacitor
69-16SEPC100M
100uF 16V Capacitor 69-16SEPC100M
100uF 16V Polymer Al Electrolytic Cap, Radial, 24mR ESR Product overview: 16SEPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC100M can be used for catalog matching and distributor lookup.

100uF 16V Polymer Al Electrolytic Cap, Radial, 24mR ESR Product overview: 16SEPC100M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 16SEPC100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEPC100M
Capacitors - Aluminum - Polymer Capacitors 16SEPC100M
CAP ALUM POLY 100UF 20% 16V T/H

CAP ALUM POLY 100UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 16SEPC100M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPC100M
Aluminum - Polymer Capacitors 16SEPC100M
CAP ALUM POLY 100UF 20% 16V T/H

CAP ALUM POLY 100UF 20% 16V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Panasonic - 98W0164 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Panasonic
98W0164
Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Panasonic 98W0164
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, 20%; Capacitance Panasonic - 86Y9758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%; Capacitance Panasonic
86Y9758
Cap, 100Μf, 16V, 20%; Capacitance Panasonic 86Y9758
CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:-; Product Range:OS-CON SEPC Series; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Ta Polymer 100Uf 16Vdc 24M Ohm Th 6.3 X 6Mm Rohs Compliant Panasonic - 79AH8960 - Newark, An Avnet Company
Chicago, IL, United States
Cap Ta Polymer 100Uf 16Vdc 24M Ohm Th 6.3 X 6Mm Rohs Compliant Panasonic
79AH8960
Cap Ta Polymer 100Uf 16Vdc 24M Ohm Th 6.3 X 6Mm Rohs Compliant Panasonic 79AH8960
CAP TA POLYMER 100UF 16VDC 24M OHM TH 6.3 X 6MM ROHS COMPLIANT: YES

CAP TA POLYMER 100UF 16VDC 24M OHM TH 6.3 X 6MM ROHS COMPLIANT: YES

Supplier's Site
Aluminum - Polymer Capacitors - 16SEPC100M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
16SEPC100M
Aluminum - Polymer Capacitors 16SEPC100M
CAP ALUM POLY 100UF 20% 16V T/H

CAP ALUM POLY 100UF 20% 16V T/H

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
16SEPC100M
Capacitors >> Solid Capacitors 16SEPC100M
16V 100uF Polymer ±20% 24mΩ@100kHz 2.49A@100kHz Plugin,D6.3xL6mm Solid Capacitors ROHS

16V 100uF Polymer ±20% 24mΩ@100kHz 2.49A@100kHz Plugin,D6.3xL6mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7886977 844385-16SEPC100M 69-16SEPC100M 16SEPC100M 16SEPC100M 98W0164 86Y9758 79AH8960 16SEPC100M 16SEPC100M
Product Name Polymer Capacitors Aluminum - Polymer Capacitors - 16SEPC100M 100uF 16V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 100Uf, 16V, 20%, Radial; Capacitance Panasonic Cap, 100Μf, 16V, 20%; Capacitance Panasonic Cap Ta Polymer 100Uf 16Vdc 24M Ohm Th 6.3 X 6Mm Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors >> Solid Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Through Hole Through Hole; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details