100uF 16V Polymer Al Electrolytic Cap, 24mR ESR, 2.49A Ripple Product overview: 16SEPC100M+TSS from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V, 2.49A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, 2.49A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEPC100M+TSS can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1006860-16SEPC100M+T
Packaging: AMMO PACKAGE
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Mounting: Through Hole
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 24 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 124.5mA @ 120Hz
Ripple Current - High Frequency: 2.49A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
CAP, ALU ELEC, POLYMER, 100UF, 16V, RAD; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 16V T/H
CAP ALUM POLY 100UF 20% 16V T/H
CAP ALUM POLY 100UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEPC100M+TSS | 1006860-16SEPC100M+TSS | 98W0165 | 16SEPC100M+TSS | 16SEPC100M+TSS | 16SEPC100M+TSS |
| Product Name | 100uF 16V 2.49A Capacitor | Aluminum - Polymer Capacitors - 16SEPC100M+TSS | Cap, Alu Elec, Polymer, 100Uf, 16V, Rad; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |