39uF 16V Radial Ceramic Capacitor, 50mR ESR, 1.62A Ripple Product overview: 16SEP39M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uF, 16V, 1.62A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39uF, 16V, 1.62A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP39M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359563-16SEP39M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEP
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 16SEP
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 50mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 81 mA @ 120 Hz
Ripple Current @ High Frequency: 1.62 A @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.236" (6.00mm)
ECCN: EAR99
Panasonic 16SEP39M Polymer Capacitor
Panasonic 16SEP39M Polymer Capacitor
CAP ALUM POLY 39UF 20% 16V T/H
CAP ALUM POLY 39UF 20% 16V T/H
CAP ALUM POLY 39UF 20% 16V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-16SEP39M | 1359563-16SEP39M | 7955499 | 16SEP39M | 16SEP39M | 16SEP39M |
| Product Name | 39uF 16V 1.62A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Polymer | ||||
| Capacitance Range | 39 microF | 39 microF | 39 microF | 39 microF | 39 microF |