Panasonic Capacitor, 330Uf 16V; Capacitance Panasonic 16SEP330M.

Description
CAPACITOR, 330UF 16V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; ESR:0.017ohm; Diameter:10mm; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +105°C; AC Ripple RoHS Compliant: Yes
Description
CAPACITOR, 330UF 16V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; ESR:0.017ohm; Diameter:10mm; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +105°C; AC Ripple RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 330Uf 16V; Capacitance Panasonic - 02AH4899 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 330Uf 16V; Capacitance Panasonic
02AH4899
Capacitor, 330Uf 16V; Capacitance Panasonic 02AH4899
CAPACITOR, 330UF 16V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; ESR:0.017ohm; Diameter:10mm; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +105°C; AC Ripple RoHS Compliant: Yes

CAPACITOR, 330UF 16V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; ESR:0.017ohm; Diameter:10mm; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +105°C; AC Ripple RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02AH4899
Product Name Capacitor, 330Uf 16V; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers