Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1001663-16SEP330M+T
Packaging: AMMO PACKAGE
Type: Polymer
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Mounting: Through Hole
Capacitance: 330μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
ESR: 16 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 236mA @ 120Hz
Ripple Current - High Frequency: 4.72A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Panasonic 16SEP330M+T Polymer Capacitor
Panasonic 16SEP330M+T Polymer Capacitor
330uF 16V 16mR Polymer Alum Elec Cap, Radial, 105C Product overview: 16SEP330M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP330M+T can be used for catalog matching and distributor lookup.
CAP ALUM POLY 330UF 20% 16V T/H
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 16V T/H
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001663-16SEP330M+T | 1793356 | 69-16SEP330M+T | 16SEP330M+T | 98W0197 | 16SEP330M+T |
| Product Name | Aluminum - Polymer Capacitors - 16SEP330M+T | Polymer Capacitors | 330uF 16V Capacitor | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | ||
| WVAC | 16 volts |