Panasonic 150uF 16V Capacitor 16SEP150M

Description
150uF 16V Radial Polymer Capacitor Product overview: 16SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 16V Radial Polymer Capacitor Product overview: 16SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150uF 16V Capacitor
69-16SEP150M
150uF 16V Capacitor 69-16SEP150M
150uF 16V Radial Polymer Capacitor Product overview: 16SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP150M can be used for catalog matching and distributor lookup.

150uF 16V Radial Polymer Capacitor Product overview: 16SEP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEP150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7886959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7886959
Polymer Capacitors 7886959
Panasonic 16SEP150M Polymer Capacitor

Panasonic 16SEP150M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 9233038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
9233038
Polymer Capacitors 9233038
Panasonic 16SEP150M Polymer Capacitor

Panasonic 16SEP150M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7886959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7886959P
Polymer Capacitors 7886959P
Panasonic 16SEP150M Polymer Capacitor

Panasonic 16SEP150M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 16SEP150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
16SEP150M
Aluminum - Polymer Capacitors 16SEP150M
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site Datasheet
Cap, 150Μf, 16V, 20%; Capacitance Panasonic - 86Y9773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, 20%; Capacitance Panasonic
86Y9773
Cap, 150Μf, 16V, 20%; Capacitance Panasonic 86Y9773
CAP, 150µF, 16V, 20%; Capacitance:150µF; Voltage Rating:16V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.03ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 150µF, 16V, 20%; Capacitance:150µF; Voltage Rating:16V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.03ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 150UF 20% 16V T/H - 590-16SEP150M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 150UF 20% 16V T/H
590-16SEP150M
CAP ALUM POLY 150UF 20% 16V T/H 590-16SEP150M
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 16SEP150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
16SEP150M
Capacitors - Aluminum - Polymer Capacitors 16SEP150M
CAP ALUM POLY 150UF 20% 16V T/H

CAP ALUM POLY 150UF 20% 16V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-16SEP150M 7886959 7886959P 16SEP150M 86Y9773 590-16SEP150M 16SEP150M
Product Name 150uF 16V Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Cap, 150Μf, 16V, 20%; Capacitance Panasonic CAP ALUM POLY 150UF 20% 16V T/H Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers