Win Source Part Number: 1359570-16SEF560M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SEF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 16SEF
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 14mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 78 mA @ 120 Hz
Ripple Current @ High Frequency: 1.56 A @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
ECCN: EAR99
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 16SEF560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-16SEF560M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 560UF 20% 16V T/H
CAP, 560µF, 16V; Capacitance:560µF; Voltage Rating:16V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEF Series; ESR:0.014ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP ALUM POLY 560UF 20% 16V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359570-16SEF560M | 69-16SEF560M | 16SEF560M | 17AC7262 | 16SEF560M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors | Cap, 560Μf, 16V; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | |
| Capacitance Tolerance | 20 (+/- %) | ||||
| WVDC | 16 volts | 16 volts | 16 volts |