Panasonic 12A01C-TB-E

Description
Transistor
Request a Quote
Description
Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 12A01C is a PNP epitaxial planar silicon transistor for low-frequency general-purpose amplifier and small motor drive applications. It is packaged in a CP case with dimensions of 5.0 mm by 5.1 mm and pinout: 1-base, 2-emitter, 3-collector. The device has a collector-to-emitter voltage rating of -12 V, a collector current of -500 mA, and a collector dissipation of 300 mW when mounted on a glass-epoxy board. The typical collector-to-emitter saturation voltage is -300 mV at -200 mA collector current and -10 mA base current. The DC current gain hFE ranges from 300 to 700 at -10 mA collector current. The gain-bandwidth product is 490 MHz. Junction temperature ranges from -55 to +150 °C, with a storage temperature range of -55 to +150 °C.

Datasheet Summary
Powered by GS/AI

The 12A01C is a PNP epitaxial planar silicon transistor for low-frequency general-purpose amplifier and small motor drive applications. It is packaged in a CP case with dimensions of 5.0 mm by 5.1 mm and pinout: 1-base, 2-emitter, 3-collector. The device has a collector-to-emitter voltage rating of -12 V, a collector current of -500 mA, and a collector dissipation of 300 mW when mounted on a glass-epoxy board. The typical collector-to-emitter saturation voltage is -300 mV at -200 mA collector current and -10 mA base current. The DC current gain hFE ranges from 300 to 700 at -10 mA collector current. The gain-bandwidth product is 490 MHz. Junction temperature ranges from -55 to +150 °C, with a storage temperature range of -55 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
 - 12A01C-TB-E - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number 12A01C-TB-E
Package Type CPH3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details