The Panasonic 47OºF, 10V capacitor (part number 47AC6693) is a surface mount conductive polymer tantalum solid capacitor. It features a compact size of 3.5 mm x 2.8 mm x 1.9 mm and offers a low equivalent series resistance (ESR) of 15 mΩ maximum. This capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It operates within a temperature range of -55°C to +105°C and has a rated voltage of 10V, with a capacitance tolerance of ±20% at 120 Hz and +20°C. The capacitor is designed for endurance, rated for 1000 hours at +105°C under rated voltage, with leakage current and capacitance change remaining within specified limits. This product is ideal for applications requiring reliable performance in compact electronic circuits.
Panasonic 10TPE47MAZB Polymer Capacitor
Panasonic 10TPE47MAZB Polymer Capacitor
Panasonic 10TPE47MAZB Polymer Capacitor
Tantalum Polymer Cap 47uF 10V 35mR 105C SMD 3528 Product overview: 10TPE47MAZB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE47MAZB can be used for catalog matching and distributor lookup.
47uF 10V 35mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
CAP TANT POLY 47UF 10V 1411
CAP TANT POLY 47UF 10V 1411
CAP, TANT, POLYMER, 47UF, 10V, CASE B2; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B2; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 47µF, 10V, 20% ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955691P | 7955691 | 70-10TPE47MAZB | 10TPE47MAZB | 10TPE47MAZB | 10TPE47MAZB | 86Y4986 | 47AC6693 |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 47uF 10V Capacitor | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, Tant, Polymer, 47Uf, 10V, Case B2; Capacitance Panasonic | Cap, 47Μf, 10V, 20% Rohs Compliant Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Polymer | Polymer | ||||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount |