Panasonic Tantalum Capacitors 10TPE150MPL

Description
POSCAP / TPE / 10V / 150uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPE / 10V / 150uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306263
Tantalum Capacitors 2306263
POSCAP / TPE / 10V / 150uF / 105°C

POSCAP / TPE / 10V / 150uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306263P
Tantalum Capacitors 2306263P
POSCAP / TPE / 10V / 150uF / 105°C

POSCAP / TPE / 10V / 150uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306262
Tantalum Capacitors 2306262
POSCAP / TPE / 10V / 150uF / 105°C

POSCAP / TPE / 10V / 150uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 10TPE150MPL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
10TPE150MPL
Capacitors - Tantalum - Polymer Capacitors 10TPE150MPL
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site
Cap, 150Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9214
Cap, 150Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9214
CAP, 150UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 150UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic - 85AJ8804 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic
85AJ8804
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic 85AJ8804
TANTALUM CAPACITOR, 150UF, 10V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D3L; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D3L; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic - 85AJ8747 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic
85AJ8747
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic 85AJ8747
TANTALUM CAPACITOR, 150UF, 10V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D3L; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D3L; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306263 10TPE150MPL 62AJ9214 85AJ8804
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers