Panasonic Tantalum Capacitors 10TPC100MT

Description
POSCAP / TPC / 10V / 100uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPC / 10V / 100uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306256P
Tantalum Capacitors 2306256P
POSCAP / TPC / 10V / 100uF / 105°C

POSCAP / TPC / 10V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306255
Tantalum Capacitors 2306255
POSCAP / TPC / 10V / 100uF / 105°C

POSCAP / TPC / 10V / 100uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306256
Tantalum Capacitors 2306256
POSCAP / TPC / 10V / 100uF / 105°C

POSCAP / TPC / 10V / 100uF / 105°C

Supplier's Site
Cap, 100Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9211
Cap, 100Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9211
CAP, 100UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic - 85AJ8801 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic
85AJ8801
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic 85AJ8801
TANTALUM CAPACITOR, 100UF, 10V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic - 85AJ8744 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic
85AJ8744
Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic 85AJ8744
TANTALUM CAPACITOR, 100UF, 10V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D2; ESR:0.05ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TPC100MT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
10TPC100MT
Capacitors - Tantalum - Polymer Capacitors 10TPC100MT
CAP TANT POLY 100UF 10V 2917

CAP TANT POLY 100UF 10V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306256P 62AJ9211 85AJ8801 10TPC100MT
Product Name Tantalum Capacitors Cap, 100Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic Tantalum Capacitor, 100Uf, 10V; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - 1814583 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0160101GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details