Panasonic Tantalum Capacitors 10TPB330MW

Description
POSCAP / TPB /10V / 330uF / 105°C
Request a Quote
Description
POSCAP / TPB /10V / 330uF / 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, 330OºF, 10V, part number 85AJ8799, is a surface mount capacitor from the TPB series manufactured by Panasonic. It features a capacitance tolerance of ±20% at 120 Hz and +20°C, with a rated voltage of 10V and a category voltage range of 4.0V to 10V. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. This capacitor has an endurance rating of 2000 hours at +105°C when the rated voltage is applied, with a capacitance change limit of ±20% of the initial value during this period. The device also exhibits a low equivalent series resistance (ESR) of 0.04 ohms, which contributes to its efficiency in various electronic applications. The dimensions of the capacitor are 7.3mm in length and 4.3mm in width, fitting the D4 size code. Engineers considering this component should note its reliability under specified conditions and its compliance with industry standards, making it a viable option for applications requiring stable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, 330OºF, 10V, part number 85AJ8799, is a surface mount capacitor from the TPB series manufactured by Panasonic. It features a capacitance tolerance of ±20% at 120 Hz and +20°C, with a rated voltage of 10V and a category voltage range of 4.0V to 10V. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. This capacitor has an endurance rating of 2000 hours at +105°C when the rated voltage is applied, with a capacitance change limit of ±20% of the initial value during this period. The device also exhibits a low equivalent series resistance (ESR) of 0.04 ohms, which contributes to its efficiency in various electronic applications. The dimensions of the capacitor are 7.3mm in length and 4.3mm in width, fitting the D4 size code. Engineers considering this component should note its reliability under specified conditions and its compliance with industry standards, making it a viable option for applications requiring stable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306251
Tantalum Capacitors 2306251
POSCAP / TPB /10V / 330uF / 105°C

POSCAP / TPB /10V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306252
Tantalum Capacitors 2306252
POSCAP / TPB /10V / 330uF / 105°C

POSCAP / TPB /10V / 330uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306252P
Tantalum Capacitors 2306252P
POSCAP / TPB /10V / 330uF / 105°C

POSCAP / TPB /10V / 330uF / 105°C

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 10TPB330MW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
10TPB330MW
Capacitors - Tantalum - Polymer Capacitors 10TPB330MW
CAP TANT POLY 330UF 10V 2917

CAP TANT POLY 330UF 10V 2917

Supplier's Site
Tantalum Capacitor, 330Uf, 10V; Capacitance Panasonic - 85AJ8742 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V; Capacitance Panasonic
85AJ8742
Tantalum Capacitor, 330Uf, 10V; Capacitance Panasonic 85AJ8742
TANTALUM CAPACITOR, 330UF, 10V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D4; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D4; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9209 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9209
Cap, 330Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9209
CAP, 330UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 330UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 330Uf, 10V; Capacitance Panasonic - 85AJ8799 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V; Capacitance Panasonic
85AJ8799
Tantalum Capacitor, 330Uf, 10V; Capacitance Panasonic 85AJ8799
TANTALUM CAPACITOR, 330UF, 10V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D4; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D4; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306251 10TPB330MW 85AJ8742 62AJ9209
Product Name Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 330Uf, 10V; Capacitance Panasonic Cap, 330Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 1814584 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details