Panasonic 10TPB330M Polymer Capacitor
Panasonic 10TPB330M Polymer Capacitor
Panasonic 10TPB330M Polymer Capacitor
Polymer Tantalum Cap 330uF 10V 35mR 105C SMD 7343 Product overview: 10TPB330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB330M can be used for catalog matching and distributor lookup.
CAP TANT POLY 330UF 10V 2917
CAP TANT POLY 330UF 10V 2917
TANTALUM CAPACITOR, 330UF, 10V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.035ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Ripple Current:3A RoHS Compliant: Yes
CAP, 330µF, 10V, 20%, 2917; Capacitance:330µF; Voltage Rating:10V; Product Range:POSCAP TPB Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.035ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 10V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.035ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Case Size:2917 RoHS Compliant: Yes
CAP, 330µF, 10V, 20% ROHS COMPLIANT: YES
330uF 10V 35mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7887343P | 7887343 | 70-10TPB330M | 10TPB330M | 10TPB330M | 97W9290 | 86Y4979 | 97W9291 | 47AC6689 | 10TPB330M |
| Product Name | Polymer Capacitors | Polymer Capacitors | SMD 330uF 10V Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Tantalum Capacitor, 330Uf, 10V, 20%, 2917; Capacitance Panasonic | Cap, 330Μf, 10V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 330Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic | Cap, 330Μf, 10V, 20% Rohs Compliant Panasonic | Capacitors >> Tantalum Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Polymer | ||||||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) |