Tantalum Polymer Cap 220uF 10V 40mR SMD 7343 Product overview: 10TPB220M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPB220M can be used for catalog matching and distributor lookup.
Panasonic 10TPB220M Polymer Capacitor
Panasonic 10TPB220M Polymer Capacitor
Panasonic 10TPB220M Polymer Capacitor
220uF 10V 40mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 220UF, 10V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 220UF, 10V, 20%, 2917, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.04ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm RoHS Compliant: Yes
CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES
CAP TANT POLY 220UF 10V 2917
CAP TANT POLY 220UF 10V 2917
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-10TPB220M | 7887334P | 7887334 | 10TPB220M | 97W9284 | 97W9285 | 47AC6687 | 10TPB220M | 10TPB220M |
| Product Name | SMD 220uF 10V Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 220Uf, 10V, 20%, 2917; Capacitance Panasonic | Tantalum Capacitor, 220Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic | Cap, 220Μf, 10V, 20% Rohs Compliant Panasonic | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||||||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |