Panasonic Tantalum Capacitors 10TPB150MGL

Description
POSCAP / TPB /10V / 150uF / 105°C
Request a Quote Datasheet
Description
POSCAP / TPB /10V / 150uF / 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2306250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306250P
Tantalum Capacitors 2306250P
POSCAP / TPB /10V / 150uF / 105°C

POSCAP / TPB /10V / 150uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306250
Tantalum Capacitors 2306250
POSCAP / TPB /10V / 150uF / 105°C

POSCAP / TPB /10V / 150uF / 105°C

Supplier's Site
Tantalum Capacitors - 2306249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2306249
Tantalum Capacitors 2306249
POSCAP / TPB /10V / 150uF / 105°C

POSCAP / TPB /10V / 150uF / 105°C

Supplier's Site
Cap, 150Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic - 62AJ9208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic
62AJ9208
Cap, 150Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic 62AJ9208
CAP, 150UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

CAP, 150UF, 10V, TANT, POLYMER, CASE D ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic - 85AJ8798 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic
85AJ8798
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic 85AJ8798
TANTALUM CAPACITOR, 150UF, 10V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D3L; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D3L; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic - 85AJ8741 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic
85AJ8741
Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic 85AJ8741
TANTALUM CAPACITOR, 150UF, 10V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D3L; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D3L; ESR:0.055ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 10TPB150MGL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
10TPB150MGL
Capacitors - Tantalum - Polymer Capacitors 10TPB150MGL
CAP TANT POLY 150UF 10V 2917

CAP TANT POLY 150UF 10V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2306250P 62AJ9208 85AJ8798 10TPB150MGL
Product Name Tantalum Capacitors Cap, 150Uf, 10V, Tant, Polymer, Case D Rohs Compliant Panasonic Tantalum Capacitor, 150Uf, 10V; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details