Panasonic SMD 10V 56uF Capacitor 10SVQP56M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 56uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 10SVQP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 56uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVQP56M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 56uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 10SVQP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 56uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVQP56M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 56uF Capacitor
69-10SVQP56M
SMD 10V 56uF Capacitor 69-10SVQP56M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 56uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 10SVQP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 56uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVQP56M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 56uF, Surface Mount, 2626, ROHS COMPLIANT Product overview: 10SVQP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 56uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVQP56M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVQP56M - 1000926-10SVQP56M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 10SVQP56M
1000926-10SVQP56M
Aluminum - Polymer Capacitors - 10SVQP56M 1000926-10SVQP56M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1000926-10SVQP56M Packaging: Reel - TR Type: Polymer Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Mounting: SMD (SMT) Capacitance: 56μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 125°C Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) ESR: 45 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 85mA @ 120Hz Ripple Current - High Frequency: 1.7A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1000926-10SVQP56M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Capacitance: 56μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
ESR: 45 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 85mA @ 120Hz
Ripple Current - High Frequency: 1.7A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cap, 56Μf, 10V, 20% Rohs Compliant Panasonic - 86Y4965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 10V, 20% Rohs Compliant Panasonic
86Y4965
Cap, 56Μf, 10V, 20% Rohs Compliant Panasonic 86Y4965
CAP, 56µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 56µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVQP56M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVQP56M
Aluminum - Polymer Capacitors 10SVQP56M
CAP ALUM POLY 56UF 20% 10V SMD

CAP ALUM POLY 56UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVQP56M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVQP56M
Capacitors - Aluminum - Polymer Capacitors 10SVQP56M
CAP ALUM POLY 56UF 20% 10V SMD

CAP ALUM POLY 56UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SVQP56M 1000926-10SVQP56M 86Y4965 10SVQP56M 10SVQP56M
Product Name SMD 10V 56uF Capacitor Aluminum - Polymer Capacitors - 10SVQP56M Cap, 56Μf, 10V, 20% Rohs Compliant Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5.60E7 microF 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers