68uF 10V Ceramic Capacitor, Surface Mount, 105°C Product overview: 10SVPC68MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPC68MV can be used for catalog matching and distributor lookup.
Panasonic 10SVPC68MV Polymer Capacitor
Panasonic 10SVPC68MV Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1000922-10SVPC68MV
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 10V
Height - Seated (Max): 0.236" (6.00mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
ESR: 23 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 127mA @ 120Hz
Ripple Current - High Frequency: 2.54A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
CAP ALUM POLY 68UF 20% 10V SMD
CAP ALUM POLY 68UF 20% 10V SMD
CAP, 68µF, 10V, 20%, RADIAL; Capacitance:68µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.023ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-10SVPC68MV | 7955178P | 7955178 | 1000922-10SVPC68MV | 10SVPC68MV | 10SVPC68MV | 96Y6045 |
| Product Name | SMD 68uF 10V Capacitor | Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors - 10SVPC68MV | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 68Μf, 10V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |||
| Electrostatic Capacitors | Ceramic Composition | Polymer | Polymer | ||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |