Panasonic Capacitors - Aluminum - Polymer Capacitors 10SVPC68M

Description
Win Source Part Number: 1359508-10SVPC68M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPC Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 10SVPC Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 30mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 98.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.97 A @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1359508-10SVPC68M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPC Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 10SVPC Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 30mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 98.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.97 A @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1359508-10SVPC68M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359508-10SVPC68M
Capacitors - Aluminum - Polymer Capacitors 1359508-10SVPC68M
Win Source Part Number: 1359508-10SVPC68M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPC Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Base Product Number: 10SVPC Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 30mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 98.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.97 A @ 100 kHz Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.236" (6.00mm) Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359508-10SVPC68M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SVPC
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 10SVPC
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 98.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.97 A @ 100 kHz
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V Capacitor
69-10SVPC68M
SMD 68uF 10V Capacitor 69-10SVPC68M
68uF 10V Ceramic Capacitor, 20% Tol, 105°C, SMD Product overview: 10SVPC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPC68M can be used for catalog matching and distributor lookup.

68uF 10V Ceramic Capacitor, 20% Tol, 105°C, SMD Product overview: 10SVPC68M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPC68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVPC68M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVPC68M
Aluminum - Polymer Capacitors 10SVPC68M
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVPC68M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
10SVPC68M
Aluminum - Polymer Capacitors 10SVPC68M
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVPC68M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVPC68M
Capacitors - Aluminum - Polymer Capacitors 10SVPC68M
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359508-10SVPC68M 69-10SVPC68M 10SVPC68M 10SVPC68M 10SVPC68M
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 68uF 10V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0603C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details