Win Source Part Number: 1148412-10SVPC270M
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVPC
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 22mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16442TR,P16442DKR,P
Base Product Number: 10SVPC
Ripple Current @ Low Frequency: 161 mA @ 120 Hz
Ripple Current @ High Frequency: 3.22 A @ 100 kHz
Panasonic 10SVPC270M Polymer Capacitor
Panasonic 10SVPC270M Polymer Capacitor
Panasonic 10SVPC270M Polymer Capacitor
270uF 10V Polymer Al Electrolytic Cap, 22mR ESR, 3.22A Ripple, SMD Product overview: 10SVPC270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 10V, 3.22A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 10V, 3.22A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPC270M can be used for catalog matching and distributor lookup.
CAP, 270UF, 10V, ALU ELEC, POLYMER, SMD; Capacitance:270µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 10V SMD
CAP ALUM POLY 270UF 20% 10V SMD
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1148412-10SVPC270M | 7887605P | 7887605 | 69-10SVPC270M | 86Y4953 | 10SVPC270M | 10SVPC270M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | Polymer Capacitors | SMD 270uF 10V 3.22A Capacitor | Cap, 270Uf, 10V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |