Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331064-10SVPC120MV
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 22mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16441TR,P16441DKR,P
Base Product Number: 10SVPC
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 130 mA @ 120 Hz
Ripple Current @ High Frequency: 2.6 A @ 100 kHz
120uF 10V Ceramic Capacitor, SMD, 105°C, 2.6A Ripple Product overview: 10SVPC120MV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 10V, 2.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 10V, 2.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPC120MV can be used for catalog matching and distributor lookup.
CAP ALUM POLY 120UF 20% 10V SMD
CAP ALUM POLY 120UF 20% 10V SMD
CAP, 120µF, 10V, 20%, RADIAL; Capacitance:120µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.022ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 120UF 20% 10V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1331064-10SVPC120MV | 69-10SVPC120MV | 10SVPC120MV | 10SVPC120MV | 11AC4474 | 10SVPC120MV |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 120uF 10V 2.6A Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 120Μf, 10V, 20%, Radial; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |