Panasonic SMD 10V 330uF Capacitor 10SVPA330M

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 10SVPA330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPA330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 10SVPA330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPA330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 330uF Capacitor
69-10SVPA330M
SMD 10V 330uF Capacitor 69-10SVPA330M
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 10SVPA330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPA330M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 4141, CHIP, ROHS COMPLIANT Product overview: 10SVPA330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVPA330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVPA330M - 712998-10SVPA330M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 10SVPA330M
712998-10SVPA330M
Aluminum - Polymer Capacitors - 10SVPA330M 712998-10SVPA330M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 712998-10SVPA330M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 24mOhm Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" Dia (10.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 188.5mA at 120Hz Ripple Current at High Frequency: 3.77A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 712998-10SVPA330M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 24mOhm
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" Dia (10.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 188.5mA at 120Hz
Ripple Current at High Frequency: 3.77A at 100kHz

Buy Now
Capacitors - Aluminum - Polymer Capacitors - 10SVPA330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVPA330M
Capacitors - Aluminum - Polymer Capacitors 10SVPA330M
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site
Cap, Alu Polymer, 330Uf, 10V, Rad Can; Capacitance Panasonic - 70AC7297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 330Uf, 10V, Rad Can; Capacitance Panasonic
70AC7297
Cap, Alu Polymer, 330Uf, 10V, Rad Can; Capacitance Panasonic 70AC7297
CAP, ALU POLYMER, 330UF, 10V, RAD CAN; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 330UF, 10V, RAD CAN; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Polymer, 330Uf, 10V, Rad Can; Capacitance Panasonic - 70AC7296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 330Uf, 10V, Rad Can; Capacitance Panasonic
70AC7296
Cap, Alu Polymer, 330Uf, 10V, Rad Can; Capacitance Panasonic 70AC7296
CAP, ALU POLYMER, 330UF, 10V, RAD CAN; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU POLYMER, 330UF, 10V, RAD CAN; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.024ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVPA330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVPA330M
Aluminum - Polymer Capacitors 10SVPA330M
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SVPA330M 712998-10SVPA330M 10SVPA330M 70AC7297 10SVPA330M
Product Name SMD 10V 330uF Capacitor Aluminum - Polymer Capacitors - 10SVPA330M Capacitors - Aluminum - Polymer Capacitors Cap, Alu Polymer, 330Uf, 10V, Rad Can; Capacitance Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Solder
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.30E8 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers