Panasonic Hard To Find - 10SVP560M 10SVP560M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121086-10SVP560M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 560μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 13mOhm Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" Dia (10.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 261.5mA at 120Hz Ripple Current at High Frequency: 5.23A at 100kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121086-10SVP560M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 560μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 13mOhm Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" Dia (10.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 261.5mA at 120Hz Ripple Current at High Frequency: 5.23A at 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 10SVP560M - 1121086-10SVP560M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10SVP560M
1121086-10SVP560M
Hard To Find - 10SVP560M 1121086-10SVP560M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121086-10SVP560M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 560μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 13mOhm Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.500" (12.70mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" Dia (10.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 261.5mA at 120Hz Ripple Current at High Frequency: 5.23A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121086-10SVP560M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 560μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 13mOhm
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.500" (12.70mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" Dia (10.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 261.5mA at 120Hz
Ripple Current at High Frequency: 5.23A at 100kHz

Buy Now
Polymer Capacitors - 7887523P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887523P
Polymer Capacitors 7887523P
Panasonic 10SVP560M Polymer Capacitor

Panasonic 10SVP560M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887523
Polymer Capacitors 7887523
Panasonic 10SVP560M Polymer Capacitor

Panasonic 10SVP560M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000095
Polymer Capacitors 1000095
Panasonic 10SVP560M Polymer Capacitor

Panasonic 10SVP560M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 560uF 10V Capacitor
69-10SVP560M
SMD 560uF 10V Capacitor 69-10SVP560M
560uF 10V Polymer Ceramic Capacitor, 13mR ESR, 105°C, SMD Product overview: 10SVP560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP560M can be used for catalog matching and distributor lookup.

560uF 10V Polymer Ceramic Capacitor, 13mR ESR, 105°C, SMD Product overview: 10SVP560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP560M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial Can-Smd; Capacitance Panasonic - 97W9279 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial Can-Smd; Capacitance Panasonic
97W9279
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial Can-Smd; Capacitance Panasonic 97W9279
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 10V, RADIAL CAN-SMD; Capacitance:560µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 10V, RADIAL CAN-SMD; Capacitance:560µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 97W9280 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic
97W9280
Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic 97W9280
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 10V, RADIAL CAN-SMD, FULL REEL; Capacitance:560µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:5.23A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 10V, RADIAL CAN-SMD, FULL REEL; Capacitance:560µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:5.23A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Μf, 10V, 20%, Radial; Capacitance Panasonic - 99AC4699 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 10V, 20%, Radial; Capacitance Panasonic
99AC4699
Cap, 560Μf, 10V, 20%, Radial; Capacitance Panasonic 99AC4699
CAP, 560µF, 10V, 20%, RADIAL; Capacitance:560µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 560µF, 10V, 20%, RADIAL; Capacitance:560µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.013ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVP560M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP560M
Aluminum - Polymer Capacitors 10SVP560M
CAP ALUM POLY 560UF 20% 10V SMD

CAP ALUM POLY 560UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP560M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP560M
Capacitors - Aluminum - Polymer Capacitors 10SVP560M
CAP ALUM POLY 560UF 20% 10V SMD

CAP ALUM POLY 560UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121086-10SVP560M 7887523P 7887523 69-10SVP560M 97W9279 97W9280 99AC4699 10SVP560M 10SVP560M
Product Name Hard To Find - 10SVP560M Polymer Capacitors Polymer Capacitors SMD 560uF 10V Capacitor Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial Can-Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 560Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic Cap, 560Μf, 10V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Capacitance Range 560 microF 560 microF 560 microF 560 microF 560 microF 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details