Panasonic Polymer Capacitors 10SVP4R7M

Description
Panasonic 10SVP4R7M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 10SVP4R7M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955165P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955165P
Polymer Capacitors 7955165P
Panasonic 10SVP4R7M Polymer Capacitor

Panasonic 10SVP4R7M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955165
Polymer Capacitors 7955165
Panasonic 10SVP4R7M Polymer Capacitor

Panasonic 10SVP4R7M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1724529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1724529
Polymer Capacitors 1724529
Panasonic 10SVP4R7M Polymer Capacitor

Panasonic 10SVP4R7M Polymer Capacitor

Supplier's Site
Hard To Find - 10SVP4R7M - 1121085-10SVP4R7M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10SVP4R7M
1121085-10SVP4R7M
Hard To Find - 10SVP4R7M 1121085-10SVP4R7M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121085-10SVP4R7M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 240mOhm Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.157" Dia (4.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 33.5mA at 120Hz Ripple Current at High Frequency: 670mA at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121085-10SVP4R7M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 240mOhm
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.157" Dia (4.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 33.5mA at 120Hz
Ripple Current at High Frequency: 670mA at 100kHz

Buy Now
Singapore, Singapore
SMD 4.7uF 10V Capacitor
69-10SVP4R7M
SMD 4.7uF 10V Capacitor 69-10SVP4R7M
4.7uF 10V Polymer Ceramic Capacitor, SMD, 105C, 240mR ESR Product overview: 10SVP4R7M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP4R7M can be used for catalog matching and distributor lookup.

4.7uF 10V Polymer Ceramic Capacitor, SMD, 105C, 240mR ESR Product overview: 10SVP4R7M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVP4R7M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP4R7M
Aluminum - Polymer Capacitors 10SVP4R7M
CAP ALUM POLY 4.7UF 20% 10V SMD

CAP ALUM POLY 4.7UF 20% 10V SMD

Supplier's Site Datasheet
CAP ALUM POLY 4.7UF 20% 10V SMD - 590-10SVP4R7M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 4.7UF 20% 10V SMD
590-10SVP4R7M
CAP ALUM POLY 4.7UF 20% 10V SMD 590-10SVP4R7M
CAP ALUM POLY 4.7UF 20% 10V SMD

CAP ALUM POLY 4.7UF 20% 10V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 10SVP4R7M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP4R7M
Capacitors - Aluminum - Polymer Capacitors 10SVP4R7M
CAP ALUM POLY 4.7UF 20% 10V SMD

CAP ALUM POLY 4.7UF 20% 10V SMD

Supplier's Site
Cap, 4.7Μf, 10V; Capacitance Panasonic - 47AC6685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V; Capacitance Panasonic
47AC6685
Cap, 4.7Μf, 10V; Capacitance Panasonic 47AC6685
CAP, 4.7µF, 10V; Capacitance:4.7µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.24ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 10V; Capacitance:4.7µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.24ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 4.7Uf, 10V, Smd; Capacitance Panasonic - 86Y4962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 4.7Uf, 10V, Smd; Capacitance Panasonic
86Y4962
Cap, Alu Elec, Polymer, 4.7Uf, 10V, Smd; Capacitance Panasonic 86Y4962
CAP, ALU ELEC, POLYMER, 4.7UF, 10V, SMD; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.24ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 4.7UF, 10V, SMD; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.24ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955165P 7955165 1121085-10SVP4R7M 69-10SVP4R7M 10SVP4R7M 590-10SVP4R7M 10SVP4R7M 47AC6685 86Y4962
Product Name Polymer Capacitors Polymer Capacitors Hard To Find - 10SVP4R7M SMD 4.7uF 10V Capacitor Aluminum - Polymer Capacitors CAP ALUM POLY 4.7UF 20% 10V SMD Capacitors - Aluminum - Polymer Capacitors Cap, 4.7Μf, 10V; Capacitance Panasonic Cap, Alu Elec, Polymer, 4.7Uf, 10V, Smd; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3652-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers