Panasonic SMD 33uF 10V 1.1A Capacitor 10SVP33M

Description
Aluminum Polymer Cap 33uF 10V 70mR ESR 1.1A Ripple SMD Product overview: 10SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Polymer Cap 33uF 10V 70mR ESR 1.1A Ripple SMD Product overview: 10SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 10V 1.1A Capacitor
69-10SVP33M
SMD 33uF 10V 1.1A Capacitor 69-10SVP33M
Aluminum Polymer Cap 33uF 10V 70mR ESR 1.1A Ripple SMD Product overview: 10SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP33M can be used for catalog matching and distributor lookup.

Aluminum Polymer Cap 33uF 10V 70mR ESR 1.1A Ripple SMD Product overview: 10SVP33M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.1A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 7887510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887510P
Polymer Capacitors 7887510P
Panasonic 10SVP33M Polymer Capacitor

Panasonic 10SVP33M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7887510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7887510
Polymer Capacitors 7887510
Panasonic 10SVP33M Polymer Capacitor

Panasonic 10SVP33M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1000093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000093
Polymer Capacitors 1000093
Panasonic 10SVP33M Polymer Capacitor

Panasonic 10SVP33M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP33M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP33M
Aluminum - Polymer Capacitors 10SVP33M
CAP ALUM POLY 33UF 20% 10V SMD

CAP ALUM POLY 33UF 20% 10V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVP33M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP33M
Aluminum - Polymer Capacitors 10SVP33M
CAP ALUM POLY 33UF 20% 10V SMD

CAP ALUM POLY 33UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP33M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP33M
Capacitors - Aluminum - Polymer Capacitors 10SVP33M
CAP ALUM POLY 33UF 20% 10V SMD

CAP ALUM POLY 33UF 20% 10V SMD

Supplier's Site
Cap, Alu Elec, Polymer, 33Uf, 10V, Smd; Capacitance Panasonic - 97W9271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 33Uf, 10V, Smd; Capacitance Panasonic
97W9271
Cap, Alu Elec, Polymer, 33Uf, 10V, Smd; Capacitance Panasonic 97W9271
CAP, ALU ELEC, POLYMER, 33UF, 10V, SMD; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 33UF, 10V, SMD; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Polymer, 33Uf, 10V, Smd; Capacitance Panasonic - 68AC5707 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Polymer, 33Uf, 10V, Smd; Capacitance Panasonic
68AC5707
Cap, Alu Elec, Polymer, 33Uf, 10V, Smd; Capacitance Panasonic 68AC5707
CAP, ALU ELEC, POLYMER, 33UF, 10V, SMD; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

CAP, ALU ELEC, POLYMER, 33UF, 10V, SMD; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.07ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 33UF 20% 10V SMD - 590-10SVP33M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 33UF 20% 10V SMD
590-10SVP33M
CAP ALUM POLY 33UF 20% 10V SMD 590-10SVP33M
CAP ALUM POLY 33UF 20% 10V SMD

CAP ALUM POLY 33UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SVP33M 7887510P 7887510 10SVP33M 10SVP33M 10SVP33M 97W9271 590-10SVP33M
Product Name SMD 33uF 10V 1.1A Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Elec, Polymer, 33Uf, 10V, Smd; Capacitance Panasonic CAP ALUM POLY 33UF 20% 10V SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor Solder Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details