Manufacturer: Panasonic Electronic Components
Win Source Part Number: 760174-10SVP330MX
Series: OS-CON, SVP
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 10V
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 25 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Family Name: SVP
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 185mA @ 120Hz
Ripple Current - High Frequency: 3.7A @ 100kHz
Height - Seated (Maximum): 0.315" (8.00mm)
Introduction Date: October 02, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Panasonic 10SVP330MX Polymer Capacitor
Panasonic 10SVP330MX Polymer Capacitor
Panasonic 10SVP330MX Polymer Capacitor
Polymer Al Electrolytic Cap 330uF 10V 20% SMD 25mR 3.7A Product overview: 10SVP330MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 3.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 3.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP330MX can be used for catalog matching and distributor lookup.
CAP ALUM POLY 330UF 20% 10V SMD
CAP ALUM POLY 330UF 20% 10V SMD
CAP, ALU ELEC, POLYMER, 330UF, 10V, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 330UF, 10V, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 10V SMD
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 760174-10SVP330MX | 7955156 | 7955156P | 69-10SVP330MX | 590-10SVP330MX | 10SVP330MX | 68AC5708 | 10SVP330MX |
| Product Name | Aluminum - Polymer Capacitors - 10SVP330MX | Polymer Capacitors | Polymer Capacitors | SMD 330uF 10V 3.7A Capacitor | CAP ALUM POLY 330UF 20% 10V SMD | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 330Uf, 10V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | |||
| WVAC | 10 volts | 10 volts |