Win Source Part Number: 1226028-10SVP150MX
Category: Capacitors>Aluminum - Polymer Capacitors
Series: OS-CON™, SVP
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): 10SVP150MX.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16430DKR,P16430TR,P
Base Product Number: 10SVP
Ripple Current @ Low Frequency: 128 mA @ 120 Hz
Ripple Current @ High Frequency: 2.56 A @ 100 kHz
Panasonic 10SVP150MX Polymer Capacitor
Panasonic 10SVP150MX Polymer Capacitor
150uF 10V Polymer Ceramic Capacitor, 35mR ESR, 105°C, SMD Product overview: 10SVP150MX from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP150MX can be used for catalog matching and distributor lookup.
CAP ALUM POLY 150UF 20% 10V SMD
CAP, 150µF, 10V, 20%, RADIAL; Capacitance:150µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 10V SMD
CAP ALUM POLY 150UF 20% 10V SMD
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1226028-10SVP150MX | 7955159 | 69-10SVP150MX | 10SVP150MX | 02AH4890 | 10SVP150MX | 10SVP150MX |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Polymer Capacitors | SMD 150uF 10V Capacitor | Aluminum - Polymer Capacitors | Cap, 150Μf, 10V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |