Panasonic Polymer Capacitors 10SVP150M

Description
Panasonic 10SVP150M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 10SVP150M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7955140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955140P
Polymer Capacitors 7955140P
Panasonic 10SVP150M Polymer Capacitor

Panasonic 10SVP150M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955140
Polymer Capacitors 7955140
Panasonic 10SVP150M Polymer Capacitor

Panasonic 10SVP150M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1667061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1667061
Polymer Capacitors 1667061
Panasonic 10SVP150M Polymer Capacitor

Panasonic 10SVP150M Polymer Capacitor

Supplier's Site
Singapore, Singapore
SMD 150uF 10V Capacitor
69-10SVP150M
SMD 150uF 10V Capacitor 69-10SVP150M
Aluminum Polymer Cap 150uF 10V 30mR SMD Product overview: 10SVP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP150M can be used for catalog matching and distributor lookup.

Aluminum Polymer Cap 150uF 10V 30mR SMD Product overview: 10SVP150M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 150Μf, 10V, 20%, Radial; Capacitance Panasonic - 99AC4693 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, 20%, Radial; Capacitance Panasonic
99AC4693
Cap, 150Μf, 10V, 20%, Radial; Capacitance Panasonic 99AC4693
CAP, 150µF, 10V, 20%, RADIAL; Capacitance:150µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 150µF, 10V, 20%, RADIAL; Capacitance:150µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP150M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP150M
Aluminum - Polymer Capacitors 10SVP150M
CAP ALUM POLY 150UF 20% 10V SMD

CAP ALUM POLY 150UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP150M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP150M
Capacitors - Aluminum - Polymer Capacitors 10SVP150M
CAP ALUM POLY 150UF 20% 10V SMD

CAP ALUM POLY 150UF 20% 10V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7955140P 7955140 69-10SVP150M 99AC4693 10SVP150M 10SVP150M
Product Name Polymer Capacitors Polymer Capacitors SMD 150uF 10V Capacitor Cap, 150Μf, 10V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polymer Polymer
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers