Panasonic Polymer Capacitors 10SVP10M

Description
Panasonic 10SVP10M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 10SVP10M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1000085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000085
Polymer Capacitors 1000085
Panasonic 10SVP10M Polymer Capacitor

Panasonic 10SVP10M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955143P
Polymer Capacitors 7955143P
Panasonic 10SVP10M Polymer Capacitor

Panasonic 10SVP10M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP10M - 853722-10SVP10M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 10SVP10M
853722-10SVP10M
Aluminum - Polymer Capacitors - 10SVP10M 853722-10SVP10M
Manufacturer: Panasonic Win Source Part Number: 853722-10SVP10M Series: OS-CON™, SVP Features: 10 µF 10 V Aluminum - Polymer Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.22.0020 Other Part Number: P16427DKR, P16427TR, P16427CT

Manufacturer: Panasonic
Win Source Part Number: 853722-10SVP10M
Series: OS-CON™, SVP
Features: 10 µF 10 V Aluminum - Polymer Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Other Part Number: P16427DKR, P16427TR, P16427CT

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V 700mA Capacitor
69-10SVP10M
SMD 10uF 10V 700mA Capacitor 69-10SVP10M
10uF 10V Polymer Al Electrolytic Cap, 220mR ESR, 700mA Ripple, SMD Product overview: 10SVP10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 700mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP10M can be used for catalog matching and distributor lookup.

10uF 10V Polymer Al Electrolytic Cap, 220mR ESR, 700mA Ripple, SMD Product overview: 10SVP10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 700mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 97W9264 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic
97W9264
Aluminum Electrolytic Capacitor, 10Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic 97W9264
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 10V, RADIAL CAN-SMD, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.22ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 10V, RADIAL CAN-SMD, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.22ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 10V, Radial Can-Smd; Capacitance Panasonic - 97W9263 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 10V, Radial Can-Smd; Capacitance Panasonic
97W9263
Aluminum Electrolytic Capacitor, 10Uf, 10V, Radial Can-Smd; Capacitance Panasonic 97W9263
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 10V, RADIAL CAN-SMD; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.22ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 10V, RADIAL CAN-SMD; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.22ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V; Capacitance Panasonic - 47AC6680 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V; Capacitance Panasonic
47AC6680
Cap, 10Μf, 10V; Capacitance Panasonic 47AC6680
CAP, 10µF, 10V; Capacitance:10µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.22ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 10µF, 10V; Capacitance:10µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.22ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP10M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP10M
Aluminum - Polymer Capacitors 10SVP10M
CAP ALUM POLY 10UF 20% 10V SMD

CAP ALUM POLY 10UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP10M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP10M
Capacitors - Aluminum - Polymer Capacitors 10SVP10M
CAP ALUM POLY 10UF 20% 10V SMD

CAP ALUM POLY 10UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP10M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP10M
Aluminum - Polymer Capacitors 10SVP10M
CAP ALUM POLY 10UF 20% 10V SMD

CAP ALUM POLY 10UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000085 7955143P 853722-10SVP10M 69-10SVP10M 97W9264 47AC6680 10SVP10M 10SVP10M 10SVP10M
Product Name Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors - 10SVP10M SMD 10uF 10V 700mA Capacitor Aluminum Electrolytic Capacitor, 10Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic Cap, 10Μf, 10V; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Polymer Polymer
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details