Panasonic Aluminum - Polymer Capacitors 10SEQP560M

Description
CAP ALUM POLY 560UF 20% 10V T/H
Datasheet
Description
CAP ALUM POLY 560UF 20% 10V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 10SEQP560M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SEQP560M
Aluminum - Polymer Capacitors 10SEQP560M
CAP ALUM POLY 560UF 20% 10V T/H

CAP ALUM POLY 560UF 20% 10V T/H

Supplier's Site Datasheet
Cap, 560Μf, 10V, 20%; Capacitance Panasonic - 86Y4948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 10V, 20%; Capacitance Panasonic
86Y4948
Cap, 560Μf, 10V, 20%; Capacitance Panasonic 86Y4948
CAP, 560µF, 10V, 20%; Capacitance:560µF; Voltage Rating:10V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.013ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 560µF, 10V, 20%; Capacitance:560µF; Voltage Rating:10V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEQP Series; ESR:0.013ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SEQP560M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SEQP560M
Capacitors - Aluminum - Polymer Capacitors 10SEQP560M
CAP ALUM POLY 560UF 20% 10V T/H

CAP ALUM POLY 560UF 20% 10V T/H

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 10SEQP560M 86Y4948 10SEQP560M
Product Name Aluminum - Polymer Capacitors Cap, 560Μf, 10V, 20%; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers