Manufacturer: Panasonic
Win Source Part Number: 905120-10SEQP330M
Series: OS-CON™, SEQP
Operating Temperature Range: -55°C ~ 125°C
Features: Aluminum - Polymer Capacitors Radial, Can 17mOhm 1000 Hrs @ 125°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 330uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 10SEQP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEQP330M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 330UF 20% 10V T/H
CAP, ALU POLYMER, 330UF, 10V, RAD CAN; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.017ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 10V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 905120-10SEQP330M | 69-10SEQP330M | 10SEQP330M | 70AC7291 | 10SEQP330M |
| Product Name | Aluminum - Polymer Capacitors - 10SEQP330M | Through-Hole 10V 330uF Capacitor | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 330Uf, 10V, Rad Can; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Radial, Can | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |