CAP ALUM POLY 270UF 20% 10V T/H
CAP, 270µF, 10V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY 270UF 20% 10V T/H
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 10SEQP270M | 86Y4945 | 10SEQP270M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Cap, 270Μf, 10V, 20% Rohs Compliant Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |