Panasonic Cap, Alu Polymer, 120Uf, 10V, Rad Can; Capacitance Panasonic 10SEQP120M

Description
CAP, ALU POLYMER, 120UF, 10V, RAD CAN; Capacitance:120µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, ALU POLYMER, 120UF, 10V, RAD CAN; Capacitance:120µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Polymer, 120Uf, 10V, Rad Can; Capacitance Panasonic - 70AC7290 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 120Uf, 10V, Rad Can; Capacitance Panasonic
70AC7290
Cap, Alu Polymer, 120Uf, 10V, Rad Can; Capacitance Panasonic 70AC7290
CAP, ALU POLYMER, 120UF, 10V, RAD CAN; Capacitance:120µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU POLYMER, 120UF, 10V, RAD CAN; Capacitance:120µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SEQP120M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SEQP120M
Capacitors - Aluminum - Polymer Capacitors 10SEQP120M
CAP ALUM POLY 120UF 20% 10V T/H

CAP ALUM POLY 120UF 20% 10V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 10SEQP120M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SEQP120M
Aluminum - Polymer Capacitors 10SEQP120M
CAP ALUM POLY 120UF 20% 10V T/H

CAP ALUM POLY 120UF 20% 10V T/H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70AC7290 10SEQP120M 10SEQP120M
Product Name Cap, Alu Polymer, 120Uf, 10V, Rad Can; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers