Panasonic 560uF 10V Capacitor 10SEP560M

Description
560uF 10V Radial Polymer Ceramic Capacitor Product overview: 10SEP560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP560M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
560uF 10V Radial Polymer Ceramic Capacitor Product overview: 10SEP560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP560M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 10V Capacitor
69-10SEP560M
560uF 10V Capacitor 69-10SEP560M
560uF 10V Radial Polymer Ceramic Capacitor Product overview: 10SEP560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP560M can be used for catalog matching and distributor lookup.

560uF 10V Radial Polymer Ceramic Capacitor Product overview: 10SEP560M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP560M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SEP560M - 1121076-10SEP560M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 10SEP560M
1121076-10SEP560M
Aluminum - Polymer Capacitors - 10SEP560M 1121076-10SEP560M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121076-10SEP560M Packaging: Bulk Type: Polymer Mounting Style: Through Hole Applications: General Purpose Capacitance: 560μF Tolerance: ±20% Voltage - Rated: 10V Lead Spacing: 0.197" ESR (Equivalent Series Resistance): 13mOhm Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: Radial, Can Height - Seated (Maximum): 0.512" (13.00mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" Dia (10.00mm) Lifetime at Temp.: 3000 Hrs at 105°C Ripple Current at Low Frequency: 261.5mA at 120Hz Ripple Current at High Frequency: 5.23A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121076-10SEP560M
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 560μF
Tolerance: ±20%
Voltage - Rated: 10V
Lead Spacing: 0.197"
ESR (Equivalent Series Resistance): 13mOhm
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" Dia (10.00mm)
Lifetime at Temp.: 3000 Hrs at 105°C
Ripple Current at Low Frequency: 261.5mA at 120Hz
Ripple Current at High Frequency: 5.23A at 100kHz

Buy Now
Polymer Capacitors - 1667064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1667064
Polymer Capacitors 1667064
Panasonic 10SEP560M Polymer Capacitor

Panasonic 10SEP560M Polymer Capacitor

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 10SEP560M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SEP560M
Capacitors - Aluminum - Polymer Capacitors 10SEP560M
CAP ALUM POLY 560UF 20% 10V T/H

CAP ALUM POLY 560UF 20% 10V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 10SEP560M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SEP560M
Aluminum - Polymer Capacitors 10SEP560M
CAP ALUM POLY 560UF 20% 10V T/H

CAP ALUM POLY 560UF 20% 10V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SEP560M 1121076-10SEP560M 1667064 10SEP560M 10SEP560M
Product Name 560uF 10V Capacitor Aluminum - Polymer Capacitors - 10SEP560M Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Polymer
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1733453 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details