Panasonic 560uF 0.013 Ohm 5230mA Capacitor 10SEP560M+T

Description
Cap Aluminum Polymer 560uF 10VDC 20% (10 X 13mm) Radial 5mm 0.013 Ohm 5230mA 3000h 105°C T/R Product overview: 10SEP560M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.013 Ohm, 5230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.013 Ohm, 5230mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP560M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 560uF 10VDC 20% (10 X 13mm) Radial 5mm 0.013 Ohm 5230mA 3000h 105°C T/R Product overview: 10SEP560M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.013 Ohm, 5230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.013 Ohm, 5230mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP560M+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 0.013 Ohm 5230mA Capacitor
69-10SEP560M+T
560uF 0.013 Ohm 5230mA Capacitor 69-10SEP560M+T
Cap Aluminum Polymer 560uF 10VDC 20% (10 X 13mm) Radial 5mm 0.013 Ohm 5230mA 3000h 105°C T/R Product overview: 10SEP560M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.013 Ohm, 5230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.013 Ohm, 5230mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP560M+T can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 560uF 10VDC 20% (10 X 13mm) Radial 5mm 0.013 Ohm 5230mA 3000h 105°C T/R Product overview: 10SEP560M+T from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 0.013 Ohm, 5230mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 0.013 Ohm, 5230mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP560M+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SEP560M+T - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SEP560M+T
Aluminum - Polymer Capacitors 10SEP560M+T
CAP ALUM POLY 560UF 20% 10V T/H

CAP ALUM POLY 560UF 20% 10V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SEP560M+T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SEP560M+T
Capacitors - Aluminum - Polymer Capacitors 10SEP560M+T
CAP ALUM POLY 560UF 20% 10V T/H

CAP ALUM POLY 560UF 20% 10V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-10SEP560M+T 10SEP560M+T 10SEP560M+T
Product Name 560uF 0.013 Ohm 5230mA Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details