Panasonic Stepper Motors 103H7123-5040

Description
Sanyo Denki 103H7123-5040 Stepper Motor
Request a Quote
Description
Sanyo Denki 103H7123-5040 Stepper Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1366715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
1366715
Stepper Motors 1366715
Sanyo Denki 103H7123-5040 Stepper Motor

Sanyo Denki 103H7123-5040 Stepper Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Stepper Motors (rotary)
Product Number 1366715
Product Name Stepper Motors
Holding Torque 118 In-oz (83 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 177 In-oz (125 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details