Aluminum Organic Polymer Capacitors 100VDC 27uF 20% 30mOhms SMD
CAP, 27UF, 100V, ALU ELEC, POLYMER, SMD; Capacitance:27µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 27UF, 100V, ALU ELEC, POLYMER, SMD; Capacitance:27µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 27UF 20% 100V SMD
CAP ALUM POLY 27UF 20% 100V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 100SXV27M | 33AH6880 | 100SXV27M | 100SXV27M |
| Product Name | Aluminum Organic Polymer Capacitors | Cap, 27Uf, 100V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Solder | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 27 microF | 27 microF | 27 microF | |
| Capacitance Tolerance | 20 (+/- %) |