CAP ALUM POLY 27UF 20% 100V T/H
CAP ALUM POLY 27UF 20% 100V T/H
Aluminum Organic Polymer Capacitors 100VDC 27uF 20% 30mOhms THT
CAP, 27UF, 100V, ALU ELEC, POLYMER; Capacitance:27µF; Voltage(DC):100V; Capacitor Case / Package:Radial Leaded; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, 27UF, 100V, ALU ELEC, POLYMER ROHS COMPLIANT: YES
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 100SXE27M | 100SXE27M | 100SXE27M | 33AH6876 | 54AH1686 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 27Uf, 100V, Alu Elec, Polymer; Capacitance Panasonic | Cap, 27Uf, 100V, Alu Elec, Polymer Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 27 microF | 27 microF | 27 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Single-Layer |