Win Source Part Number: 1359578-100SXE22M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: OS-CON™, SXE
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: 100SXE
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 100 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 150 mA @ 120 Hz
Ripple Current @ High Frequency: 3 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: 100SXE22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-100SXE22M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 22UF 20% 100V T/H
CAP ALUM POLY 22UF 20% 100V T/H
CAP, 22µF, 100V; Capacitance:22µF; Voltage Rating:100V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SXE Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 22UF 20% 100V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359578-100SXE22M | 69-100SXE22M | 100SXE22M | 100SXE22M | 24AC1347 | 590-100SXE22M |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 22Μf, 100V; Capacitance Panasonic | CAP ALUM POLY 22UF 20% 100V T/H |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |