Panasonic Capacitor 100SXE15M

Description
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: 100SXE15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-100SXE15M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: 100SXE15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-100SXE15M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Capacitor
69-100SXE15M
Capacitor 69-100SXE15M
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: 100SXE15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-100SXE15M can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (solid Polymer) Product overview: 100SXE15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-100SXE15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 100SXE15M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
100SXE15M
Capacitors - Aluminum - Polymer Capacitors 100SXE15M
CAP ALUM POLY 15UF 20% 100V T/H

CAP ALUM POLY 15UF 20% 100V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 100SXE15M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
100SXE15M
Aluminum - Polymer Capacitors 100SXE15M
CAP ALUM POLY 15UF 20% 100V T/H

CAP ALUM POLY 15UF 20% 100V T/H

Supplier's Site Datasheet
Cap, Alu Polymer, 15Uf, 100V, Rad; Capacitance Panasonic - 86Y4992 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 15Uf, 100V, Rad; Capacitance Panasonic
86Y4992
Cap, Alu Polymer, 15Uf, 100V, Rad; Capacitance Panasonic 86Y4992
CAP, ALU POLYMER, 15UF, 100V, RAD; Capacitance:15µF; Voltage(DC):100V; Capacitor Case / Package:Radial Leaded; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU POLYMER, 15UF, 100V, RAD; Capacitance:15µF; Voltage(DC):100V; Capacitor Case / Package:Radial Leaded; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-100SXE15M 100SXE15M 100SXE15M 86Y4992
Product Name Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Polymer, 15Uf, 100V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E7 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details