The XP06216 is a dual NPN transistor array with built-in base resistors, designed for digital circuits. It is packaged in an SMini6-G1 surface-mount package measuring 2.0 mm × 1.3 mm × 1.0 mm. Each transistor has a collector-base voltage rating of 50 V and a collector-emitter voltage rating of 150 V. The collector current is rated at 100 mA, with a power dissipation of 150 mW and an operating junction temperature up to 150 °C. The transition frequency is 150 MHz, and the input resistance is 4.7 kΩ with a ±30% tolerance. The part complies with RoHS Directive 2002/95/EC.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMINI6-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | XP0621600LTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |