TXD2SA-3V-X is a surface-mount signal relay with 2 Form C contacts, rated for 3 V DC coil voltage, and designed for telecommunications, medical, and security applications. It features a sealed construction, 3,000 Vrms dielectric strength between contact and coil, and 6,000 V surge withstand voltage between contact and coil. It meets the basic insulation class requirements of EN62368 with minimum clearance of 2.0 mm and creepage distance of 2.5 mm. The relay is packed in tape and reel format, picked from the 1/3/4/5-pin side, and includes a humidity indicator and silica gel in a moisture-proof bag. The contact material is standard Ag+Au clad.
General Purpose Relay DPDT (2 Form C) Surface Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TXD2SA-3V-X-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Double Throw |