The TXD series is a family of signal relays with 2 Form C contacts, rated for 2 A or less, featuring a sealed protective construction, 3,000 Vrms dielectric strength between contact and coil, and 6,000 V surge withstand voltage between contact and coil. The relays meet the basic insulation class requirements of EN62368 with a minimum clearance of 2.0 mm and creepage distance of 2.5 mm. Surface-mount versions include SA and SS types, with 24 V DC coil voltage options available. The device is designed for telecommunications, medical, and security equipment applications.
General Purpose Relay DPDT (2 Form C) Surface Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TXD2SA-24V-4-X-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Double Throw |